Tusonix, Inc. Terminal Blocks - Barrier Blocks 7602-501NLF

Description
CONN BARRIER STRIP 2CIRC 0.437"
Request a Quote Datasheet
Description
CONN BARRIER STRIP 2CIRC 0.437"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Barrier Blocks - 410-1203-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Barrier Blocks
410-1203-ND
Terminal Blocks - Barrier Blocks 410-1203-ND
CONN BARRIER STRIP 2CIRC 0.437"

CONN BARRIER STRIP 2CIRC 0.437"

Buy Now Datasheet
Barrier Terminal Blocks - 7602-501NLF - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Barrier Terminal Blocks
7602-501NLF
Barrier Terminal Blocks 7602-501NLF
Barrier Terminal Blocks 2 term. -40C +105C +2000pF

Barrier Terminal Blocks 2 term. -40C +105C +2000pF

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 410-1203-ND 7602-501NLF
Product Name Terminal Blocks - Barrier Blocks Barrier Terminal Blocks
Mounting Options Terminal Strip; Chassis, Panel
Features Filter 2000pF, Flange
Approvals RoHS Compliant UL 94 V-0
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 105 C (-40 to 221 F)
Terminal Block Type Barrier Block Barrier Terminal Blocks
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1546296-7 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Terminal block - terminal block - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -48 to 41 C (-55 to 105 F)
Body Material Insulation: DuroplastTerminal:4 mm²/16 mm²: copper alloy35 mm²: galvanised steel
View Details