CONN BARRIER STRIP 2CIRC 0.437"
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Barrier Terminal Blocks 2000pF min. 250Volts -40C +125C
| DigiKey | Richardson RFPD | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 410-1302-ND | 7602-501LF | 7602-501LF |
| Product Name | Terminal Blocks - Barrier Blocks | Terminal Block | Barrier Terminal Blocks |
| Mounting Options | Terminal Strip; Chassis, Panel | ||
| Features | Filter 2000pF, Flange | ||
| Approvals | RoHS Compliant | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | ||
| Terminal Block Type | Barrier Block | Barrier Terminal Blocks |