10k Ohm ±2% 40mW Power Per Element Bussed 16 Resistor Network/Array ±200ppm/°C 18-DRT
Manufacturer: CTS Resistor Products
Category: Resistors -Resistor Networks, Arrays
Series: 753
Package: Tape & Reel (TR)
Product Status: Active
Circuit Type: Bussed
Number of Pins: 18
Power Per Element: 40mW
Operating Temperature: -55°C ~ 125°C
Mounting Type: Surface Mount
RES ARRAY 16 RES 10K OHM 18DRT Product overview: 753181103GPTR7 from CTS Corporation is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-753181103GPTR7 can be used for catalog matching and distributor lookup.
RES ARRAY 16 RES 10K OHM 18DRT
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistor, Capacitor Networks |
| Product Number | 753181103GPTR-ND | 50-753181103GPTR7 | 753181103GPTR7 | |
| Product Name | Resistor Networks, Arrays | Resistors -Resistor Networks, Arrays | Resistor | Resistor Networks, Arrays |
| Configuration | Chip Array | Chip Array | Chip Array | |
| Category / Application | General Use | |||
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 18-DRT | 18-DRT | ||
| Resistance Range | 10000 ohms | 10000 ohms | ||
| Tolerance | 2 +/- % | 2 +/- % |