CTS Corporation Resistor Networks, Arrays 753163103GPTR13

Description
10k Ohm ±2% 80mW Power Per Element Isolated 8 Resistor Network/Array ±200ppm/°C 16-DRT
Request a Quote Datasheet
Description
10k Ohm ±2% 80mW Power Per Element Isolated 8 Resistor Network/Array ±200ppm/°C 16-DRT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 753163103GPTR13-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
753163103GPTR13-ND
Resistor Networks, Arrays 753163103GPTR13-ND
10k Ohm ±2% 80mW Power Per Element Isolated 8 Resistor Network/Array ±200ppm/°C 16-DRT

10k Ohm ±2% 80mW Power Per Element Isolated 8 Resistor Network/Array ±200ppm/°C 16-DRT

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 753163103GPTR13-ND
Product Name Resistor Networks, Arrays
Configuration Chip Array
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 16-DRT
Resistance Range 10000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers