5.1k Ohm ±2% 40mW Power Per Element Bussed 14 Resistor Network/Array ±200ppm/°C 16-DRT
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 753161512GPTR7-ND |
| Product Name | Resistor Networks, Arrays |
| Configuration | Chip Array |
| Category / Application | General Use |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 16-DRT |
| Resistance Range | 5100 ohms |