CTS Corporation Resistor Networks, Arrays 753105181APTR13

Description
330, 390 Ohm ±2% 40mW Power Per Element Dual Terminator 16 Resistor Network/Array ±200ppm/°C 10-SRT
Request a Quote Datasheet
Description
330, 390 Ohm ±2% 40mW Power Per Element Dual Terminator 16 Resistor Network/Array ±200ppm/°C 10-SRT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 753105181APTR13-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
753105181APTR13-ND
Resistor Networks, Arrays 753105181APTR13-ND
330, 390 Ohm ±2% 40mW Power Per Element Dual Terminator 16 Resistor Network/Array ±200ppm/°C 10-SRT

330, 390 Ohm ±2% 40mW Power Per Element Dual Terminator 16 Resistor Network/Array ±200ppm/°C 10-SRT

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 753105181APTR13-ND
Product Name Resistor Networks, Arrays
Configuration Chip Array
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 10-SRT
Resistance Range 330 to 390 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249332 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R393GCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details