330, 390 Ohm ±2% 40mW Power Per Element Dual Terminator 16 Resistor Network/Array ±200ppm/°C 10-SRT
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 753105181AP-ND |
| Product Name | Resistor Networks, Arrays |
| Configuration | Chip Array |
| Category / Application | General Use |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 10-SRT |
| Resistance Range | 330 to 390 ohms |