CTS Corporation Resistor Networks, Arrays 753083101GTR

Description
100 Ohm ±2% 80mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 8-SRT
Request a Quote Datasheet
Description
100 Ohm ±2% 80mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 8-SRT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 753083101GTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
753083101GTR-ND
Resistor Networks, Arrays 753083101GTR-ND
100 Ohm ±2% 80mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 8-SRT

100 Ohm ±2% 80mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 8-SRT

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 753083101GTR-ND
Product Name Resistor Networks, Arrays
Configuration Chip Array
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 8-SRT
Resistance Range 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1249285 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details