CTS Corporation Resistor Networks, Arrays 752243330GPTR13

Description
33 Ohm ±2% 160mW Power Per Element Isolated 12 Resistor Network/Array ±200ppm/°C 24-DRT
Request a Quote Datasheet
Description
33 Ohm ±2% 160mW Power Per Element Isolated 12 Resistor Network/Array ±200ppm/°C 24-DRT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 752243330GPTR13-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
752243330GPTR13-ND
Resistor Networks, Arrays 752243330GPTR13-ND
33 Ohm ±2% 160mW Power Per Element Isolated 12 Resistor Network/Array ±200ppm/°C 24-DRT

33 Ohm ±2% 160mW Power Per Element Isolated 12 Resistor Network/Array ±200ppm/°C 24-DRT

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 752243330GPTR13-ND
Product Name Resistor Networks, Arrays
Configuration Chip Array
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 24-DRT
Resistance Range 33 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers