CTS Corporation Resistor Networks, Arrays 752241103JPTR7

Description
10k Ohm ±5% 80mW Power Per Element Bussed 22 Resistor Network/Array ±200ppm/°C 24-DRT
Request a Quote Datasheet
Description
10k Ohm ±5% 80mW Power Per Element Bussed 22 Resistor Network/Array ±200ppm/°C 24-DRT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 60-752241103JPTR7TR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
60-752241103JPTR7TR-ND
Resistor Networks, Arrays 60-752241103JPTR7TR-ND
10k Ohm ±5% 80mW Power Per Element Bussed 22 Resistor Network/Array ±200ppm/°C 24-DRT

10k Ohm ±5% 80mW Power Per Element Bussed 22 Resistor Network/Array ±200ppm/°C 24-DRT

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 60-752241103JPTR7TR-ND
Product Name Resistor Networks, Arrays
Configuration Chip Array
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 24-DRT
Resistance Range 10000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details