CTS Corporation Resistor Networks, Arrays 752241102GTR7

Description
1k Ohm ±2% 80mW Power Per Element Bussed 22 Resistor Network/Array ±200ppm/°C 24-DRT
Request a Quote Datasheet
Description
1k Ohm ±2% 80mW Power Per Element Bussed 22 Resistor Network/Array ±200ppm/°C 24-DRT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 752-241-1KTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
752-241-1KTR-ND
Resistor Networks, Arrays 752-241-1KTR-ND
1k Ohm ±2% 80mW Power Per Element Bussed 22 Resistor Network/Array ±200ppm/°C 24-DRT

1k Ohm ±2% 80mW Power Per Element Bussed 22 Resistor Network/Array ±200ppm/°C 24-DRT

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 752-241-1KTR-ND
Product Name Resistor Networks, Arrays
Configuration Chip Array
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 24-DRT
Resistance Range 1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756943 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 1-1623707-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1500 ohms
View Details
2 suppliers