CTS Corporation Resistor Networks, Arrays 752203331GPTR7

Description
330 Ohm ±2% 160mW Power Per Element Isolated 10 Resistor Network/Array ±200ppm/°C 20-DRT
Request a Quote Datasheet
Description
330 Ohm ±2% 160mW Power Per Element Isolated 10 Resistor Network/Array ±200ppm/°C 20-DRT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 752203331GPTR7-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
752203331GPTR7-ND
Resistor Networks, Arrays 752203331GPTR7-ND
330 Ohm ±2% 160mW Power Per Element Isolated 10 Resistor Network/Array ±200ppm/°C 20-DRT

330 Ohm ±2% 160mW Power Per Element Isolated 10 Resistor Network/Array ±200ppm/°C 20-DRT

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 752203331GPTR7-ND
Product Name Resistor Networks, Arrays
Configuration Chip Array
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 20-DRT
Resistance Range 330 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1622824-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.2200 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details