CTS Corporation Resistor Networks, Arrays 752203331GPTR13

Description
330 Ohm ±2% 160mW Power Per Element Isolated 10 Resistor Network/Array ±200ppm/°C 20-DRT
Request a Quote Datasheet
Description
330 Ohm ±2% 160mW Power Per Element Isolated 10 Resistor Network/Array ±200ppm/°C 20-DRT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 752203331GPTR13-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
752203331GPTR13-ND
Resistor Networks, Arrays 752203331GPTR13-ND
330 Ohm ±2% 160mW Power Per Element Isolated 10 Resistor Network/Array ±200ppm/°C 20-DRT

330 Ohm ±2% 160mW Power Per Element Isolated 10 Resistor Network/Array ±200ppm/°C 20-DRT

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 752203331GPTR13-ND
Product Name Resistor Networks, Arrays
Configuration Chip Array
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 20-DRT
Resistance Range 330 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details