CTS Corporation Resistor Networks, Arrays 752203101GP

Description
100 Ohm ±2% 160mW Power Per Element Isolated 10 Resistor Network/Array ±200ppm/°C 20-DRT
Request a Quote Datasheet
Description
100 Ohm ±2% 160mW Power Per Element Isolated 10 Resistor Network/Array ±200ppm/°C 20-DRT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 752203101GP-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
752203101GP-ND
Resistor Networks, Arrays 752203101GP-ND
100 Ohm ±2% 160mW Power Per Element Isolated 10 Resistor Network/Array ±200ppm/°C 20-DRT

100 Ohm ±2% 160mW Power Per Element Isolated 10 Resistor Network/Array ±200ppm/°C 20-DRT

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 752203101GP-ND
Product Name Resistor Networks, Arrays
Configuration Chip Array
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 20-DRT
Resistance Range 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Chassis Mount Resistors - 1311278 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2CT52R330JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details