10k Ohm ±2% 80mW Power Per Element Bussed 18 Resistor Network/Array ±200ppm/°C 20-DRT
RES ARRAY 18 RES 10K OHM 20DRT Product overview: 752201103GPTR7 from CTS Corporation is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-752201103GPTR7 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1164041-752201103GPT
Category: Resistors>Resistor Networks, Arrays
Series: 752
Package: Tape & Reel (TR)
Height - Seated (Max): 0.100" (2.53mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±2%
Temperature Coefficient: ±200ppm/°C
Resistance (Ohms): 10k
Circuit Type: Bussed
Number of Resistors: 18
Number of Pins: 20
Power Per Element: 80mW
Package / Case: 20-DRT
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.565" L x 0.080" W (14.35mm x 2.03mm)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0020
Mfr: CTS Resistor Products
Other Names: 752-201-10KPTR,75220
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 752-201-10KPTR-ND | 50-752201103GPTR7 | 1164041-752201103GPTR7 |
| Product Name | Resistor Networks, Arrays | Resistor | Resistors - Resistor Networks, Arrays |
| Configuration | Chip Array | Chip Array | |
| Category / Application | General Use | ||
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 20-DRT | 20-DRT | Surface Mount Technology (SMT / SMD) |
| Resistance Range | 10000 ohms | 10000 ohms | |
| Tolerance | 2 +/- % | 2 +/- % |