CTS Corporation Resistor Networks, Arrays 752181562GPTR13

Description
5.6k Ohm ±2% 80mW Power Per Element Bussed 16 Resistor Network/Array ±200ppm/°C 18-DRT
Request a Quote Datasheet
Description
5.6k Ohm ±2% 80mW Power Per Element Bussed 16 Resistor Network/Array ±200ppm/°C 18-DRT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 752181562GPTR13-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
752181562GPTR13-ND
Resistor Networks, Arrays 752181562GPTR13-ND
5.6k Ohm ±2% 80mW Power Per Element Bussed 16 Resistor Network/Array ±200ppm/°C 18-DRT

5.6k Ohm ±2% 80mW Power Per Element Bussed 16 Resistor Network/Array ±200ppm/°C 18-DRT

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 752181562GPTR13-ND
Product Name Resistor Networks, Arrays
Configuration Chip Array
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 18-DRT
Resistance Range 5600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3300 ohms
Tolerance 5 +/- %
View Details
3 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details