220 Ohm ±2% 80mW Power Per Element Bussed 16 Resistor Network/Array ±200ppm/°C 18-DRT
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 752181221GP-ND |
| Product Name | Resistor Networks, Arrays |
| Configuration | Chip Array |
| Category / Application | General Use |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 18-DRT |
| Resistance Range | 220 ohms |