CTS Corporation Resistor Networks, Arrays 752161104GTR7

Description
100k Ohm ±2% 80mW Power Per Element Bussed 14 Resistor Network/Array ±200ppm/°C 16-DRT
Request a Quote Datasheet
Description
100k Ohm ±2% 80mW Power Per Element Bussed 14 Resistor Network/Array ±200ppm/°C 16-DRT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 752-161-100KTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
752-161-100KTR-ND
Resistor Networks, Arrays 752-161-100KTR-ND
100k Ohm ±2% 80mW Power Per Element Bussed 14 Resistor Network/Array ±200ppm/°C 16-DRT

100k Ohm ±2% 80mW Power Per Element Bussed 14 Resistor Network/Array ±200ppm/°C 16-DRT

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 752-161-100KTR-ND
Product Name Resistor Networks, Arrays
Configuration Chip Array
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 16-DRT
Resistance Range 100000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1722153 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers