CTS Corporation Resistor Networks, Arrays 752161103GP

Description
10k Ohm ±2% 80mW Power Per Element Bussed 14 Resistor Network/Array ±200ppm/°C 16-DRT
Request a Quote Datasheet
Description
10k Ohm ±2% 80mW Power Per Element Bussed 14 Resistor Network/Array ±200ppm/°C 16-DRT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 752-161-10KPBK-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
752-161-10KPBK-ND
Resistor Networks, Arrays 752-161-10KPBK-ND
10k Ohm ±2% 80mW Power Per Element Bussed 14 Resistor Network/Array ±200ppm/°C 16-DRT

10k Ohm ±2% 80mW Power Per Element Bussed 14 Resistor Network/Array ±200ppm/°C 16-DRT

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Resistor Networks, Arrays
1040732-752161103GP
Resistors - Resistor Networks, Arrays 1040732-752161103GP
Win Source Part Number: 1040732-752161103GP Category: Resistors>Resistor Networks, Arrays Series: 752 Package: Bulk Height - Seated (Max): 0.100" (2.53mm) Standard Package: 250 Mounting: SMD (SMT) Tolerance: ±2% Temperature Coefficient: ±200ppm/°C Resistance (Ohms): 10k Circuit Type: Bussed Number of Resistors: 14 Number of Pins: 16 Power Per Element: 80mW Package / Case: 16-DRT Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.465" L x 0.080" W (11.81mm x 2.03mm) Alternative Parts (Cross-Reference): 752181103GPTR7; 4816P-2-103LF; 4816P-T02-103LF; 4814P-2-103LF; SOMC160110K0GEA; 766161103GP; ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0020 Mfr: CTS Resistor Products Other Names: 752161103GPB,752-161 -10KPBK

Win Source Part Number: 1040732-752161103GP
Category: Resistors>Resistor Networks, Arrays
Series: 752
Package: Bulk
Height - Seated (Max): 0.100" (2.53mm)
Standard Package: 250
Mounting: SMD (SMT)
Tolerance: ±2%
Temperature Coefficient: ±200ppm/°C
Resistance (Ohms): 10k
Circuit Type: Bussed
Number of Resistors: 14
Number of Pins: 16
Power Per Element: 80mW
Package / Case: 16-DRT
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.465" L x 0.080" W (11.81mm x 2.03mm)
Alternative Parts (Cross-Reference): 752181103GPTR7; 4816P-2-103LF; 4816P-T02-103LF; 4814P-2-103LF; SOMC160110K0GEA; 766161103GP;
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0020
Mfr: CTS Resistor Products
Other Names: 752161103GPB,752-161-10KPBK

Buy Now Datasheet
Resistor Networks, Arrays - 752161103GP - ODG (Origin Data Global)
Shenzhen, China
Resistor Networks, Arrays
752161103GP
Resistor Networks, Arrays 752161103GP
RES ARRAY 14 RES 10K OHM 16DRT

RES ARRAY 14 RES 10K OHM 16DRT

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category Resistors Resistors Resistor, Capacitor Networks
Product Number 752-161-10KPBK-ND 1040732-752161103GP 752161103GP
Product Name Resistor Networks, Arrays Resistors - Resistor Networks, Arrays Resistor Networks, Arrays
Configuration Chip Array Chip Array Chip Array
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 16-DRT Surface Mount Technology (SMT / SMD)
Resistance Range 10000 ohms 10000 ohms 10000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.0005 OHM 8W Resistor - 52-BVE-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 5.00E-4 ohms
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1622824-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.6800 ohms
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers