CTS Corporation Resistor Networks, Arrays 752125500APTR13

Description
81, 130 Ohm ±2% 80mW Power Per Element Dual Terminator 20 Resistor Network/Array ±200ppm/°C 12-SRT
Request a Quote Datasheet
Description
81, 130 Ohm ±2% 80mW Power Per Element Dual Terminator 20 Resistor Network/Array ±200ppm/°C 12-SRT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 752125500APTR13-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
752125500APTR13-ND
Resistor Networks, Arrays 752125500APTR13-ND
81, 130 Ohm ±2% 80mW Power Per Element Dual Terminator 20 Resistor Network/Array ±200ppm/°C 12-SRT

81, 130 Ohm ±2% 80mW Power Per Element Dual Terminator 20 Resistor Network/Array ±200ppm/°C 12-SRT

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 752125500APTR13-ND
Product Name Resistor Networks, Arrays
Configuration Chip Array
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 12-SRT
Resistance Range 81 to 130 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through Hole Resistors - 1260407 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers