CTS Corporation Resistor Networks, Arrays 752125201APTR7

Description
220, 1.8k Ohm ±2% 80mW Power Per Element Dual Terminator 20 Resistor Network/Array ±200ppm/°C 12-SRT
Request a Quote Datasheet
Description
220, 1.8k Ohm ±2% 80mW Power Per Element Dual Terminator 20 Resistor Network/Array ±200ppm/°C 12-SRT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 752125201APTR7-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
752125201APTR7-ND
Resistor Networks, Arrays 752125201APTR7-ND
220, 1.8k Ohm ±2% 80mW Power Per Element Dual Terminator 20 Resistor Network/Array ±200ppm/°C 12-SRT

220, 1.8k Ohm ±2% 80mW Power Per Element Dual Terminator 20 Resistor Network/Array ±200ppm/°C 12-SRT

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 752125201APTR7-ND
Product Name Resistor Networks, Arrays
Configuration Chip Array
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 12-SRT
Resistance Range 220 to 1800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 1691762 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Through Hole Resistors - 2019-CF1/4CT52R134JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details