CTS Corporation Resistor Networks, Arrays 752125182APTR13

Description
3.3k, 3.9k Ohm ±2% 80mW Power Per Element Dual Terminator 20 Resistor Network/Array ±200ppm/°C 12-SRT
Request a Quote Datasheet
Description
3.3k, 3.9k Ohm ±2% 80mW Power Per Element Dual Terminator 20 Resistor Network/Array ±200ppm/°C 12-SRT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 752125182APTR13-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
752125182APTR13-ND
Resistor Networks, Arrays 752125182APTR13-ND
3.3k, 3.9k Ohm ±2% 80mW Power Per Element Dual Terminator 20 Resistor Network/Array ±200ppm/°C 12-SRT

3.3k, 3.9k Ohm ±2% 80mW Power Per Element Dual Terminator 20 Resistor Network/Array ±200ppm/°C 12-SRT

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 752125182APTR13-ND
Product Name Resistor Networks, Arrays
Configuration Chip Array
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 12-SRT
Resistance Range 3300 to 3900 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R684JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers