3.3k Ohm ±2% 160mW Power Per Element Isolated 6 Resistor Network/Array ±200ppm/°C 12-SRT
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 752-123-3.3KPTR-ND |
| Product Name | Resistor Networks, Arrays |
| Configuration | Chip Array |
| Category / Application | General Use |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 12-SRT |
| Resistance Range | 3300 ohms |