CTS Corporation Resistor Networks, Arrays 752121472GPTR13

Description
4.7k Ohm ±2% 80mW Power Per Element Bussed 11 Resistor Network/Array ±200ppm/°C 12-SRT
Request a Quote Datasheet
Description
4.7k Ohm ±2% 80mW Power Per Element Bussed 11 Resistor Network/Array ±200ppm/°C 12-SRT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 752121472GPTR13-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
752121472GPTR13-ND
Resistor Networks, Arrays 752121472GPTR13-ND
4.7k Ohm ±2% 80mW Power Per Element Bussed 11 Resistor Network/Array ±200ppm/°C 12-SRT

4.7k Ohm ±2% 80mW Power Per Element Bussed 11 Resistor Network/Array ±200ppm/°C 12-SRT

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 752121472GPTR13-ND
Product Name Resistor Networks, Arrays
Configuration Chip Array
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 12-SRT
Resistance Range 4700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers