CTS Corporation Resistor Networks, Arrays 752121331GPTR13

Description
330 Ohm ±2% 80mW Power Per Element Bussed 11 Resistor Network/Array ±200ppm/°C 12-SRT
Request a Quote Datasheet
Description
330 Ohm ±2% 80mW Power Per Element Bussed 11 Resistor Network/Array ±200ppm/°C 12-SRT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 752121331GPTR13-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
752121331GPTR13-ND
Resistor Networks, Arrays 752121331GPTR13-ND
330 Ohm ±2% 80mW Power Per Element Bussed 11 Resistor Network/Array ±200ppm/°C 12-SRT

330 Ohm ±2% 80mW Power Per Element Bussed 11 Resistor Network/Array ±200ppm/°C 12-SRT

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 752121331GPTR13-ND
Product Name Resistor Networks, Arrays
Configuration Chip Array
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 12-SRT
Resistance Range 330 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R390JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1622936-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3160 ohms
View Details
2 suppliers