CTS Corporation Resistor Networks, Arrays 752121103GPTR13

Description
10k Ohm ±2% 80mW Power Per Element Bussed 11 Resistor Network/Array ±200ppm/°C 12-SRT
Request a Quote Datasheet
Description
10k Ohm ±2% 80mW Power Per Element Bussed 11 Resistor Network/Array ±200ppm/°C 12-SRT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 752121103GPTR13-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
752121103GPTR13-ND
Resistor Networks, Arrays 752121103GPTR13-ND
10k Ohm ±2% 80mW Power Per Element Bussed 11 Resistor Network/Array ±200ppm/°C 12-SRT

10k Ohm ±2% 80mW Power Per Element Bussed 11 Resistor Network/Array ±200ppm/°C 12-SRT

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 752121103GPTR13-ND
Product Name Resistor Networks, Arrays
Configuration Chip Array
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 12-SRT
Resistance Range 10000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1722166 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers