CTS Corporation Resistor Networks, Arrays 752103330GPTR13

Description
33 Ohm ±2% 160mW Power Per Element Isolated 5 Resistor Network/Array ±200ppm/°C 10-SRT
Request a Quote Datasheet
Description
33 Ohm ±2% 160mW Power Per Element Isolated 5 Resistor Network/Array ±200ppm/°C 10-SRT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 752103330GPTR13-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
752103330GPTR13-ND
Resistor Networks, Arrays 752103330GPTR13-ND
33 Ohm ±2% 160mW Power Per Element Isolated 5 Resistor Network/Array ±200ppm/°C 10-SRT

33 Ohm ±2% 160mW Power Per Element Isolated 5 Resistor Network/Array ±200ppm/°C 10-SRT

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 752103330GPTR13-ND
Product Name Resistor Networks, Arrays
Configuration Chip Array
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 10-SRT
Resistance Range 33 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1249289 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-BPR58C82LK-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details