CTS Corporation Resistor Networks, Arrays 752103121GPTR7

Description
120 Ohm ±2% 160mW Power Per Element Isolated 5 Resistor Network/Array ±200ppm/°C 10-SRT
Request a Quote Datasheet
Description
120 Ohm ±2% 160mW Power Per Element Isolated 5 Resistor Network/Array ±200ppm/°C 10-SRT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 752103121GPTR7-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
752103121GPTR7-ND
Resistor Networks, Arrays 752103121GPTR7-ND
120 Ohm ±2% 160mW Power Per Element Isolated 5 Resistor Network/Array ±200ppm/°C 10-SRT

120 Ohm ±2% 160mW Power Per Element Isolated 5 Resistor Network/Array ±200ppm/°C 10-SRT

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 752103121GPTR7-ND
Product Name Resistor Networks, Arrays
Configuration Chip Array
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 10-SRT
Resistance Range 120 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Res, 68R, 0.5W, Axial, Carbon Film Rohs Compliant Koa - 84AH5047 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details