CTS Corporation Resistor Networks, Arrays 752101472GPTR7

Description
4.7k Ohm ±2% 80mW Power Per Element Bussed 9 Resistor Network/Array ±200ppm/°C 10-SRT
Request a Quote Datasheet
Description
4.7k Ohm ±2% 80mW Power Per Element Bussed 9 Resistor Network/Array ±200ppm/°C 10-SRT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 752101472GPTR7-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
752101472GPTR7-ND
Resistor Networks, Arrays 752101472GPTR7-ND
4.7k Ohm ±2% 80mW Power Per Element Bussed 9 Resistor Network/Array ±200ppm/°C 10-SRT

4.7k Ohm ±2% 80mW Power Per Element Bussed 9 Resistor Network/Array ±200ppm/°C 10-SRT

Buy Now Datasheet
Laguna Hills, CA, United States
Resistor Networks, Arrays - 752101472GPTR7
809848-752101472GPTR7
Resistor Networks, Arrays - 752101472GPTR7 809848-752101472GPTR7
Manufacturer: CTS Resistor Products Win Source Part Number: 809848-752101472GPTR 7 Packaging: Reel Mounting Style: SMD Tolerance: ±2% Temperature Coefficient: ±200ppm/°C Resistance (Ohms): 4.7k Circuit Type: Bussed Number of Resistors: 9 Number of Pins: 10 Power Per Element: 80mW Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.565" L x 0.080" W (14.35mm x 2.03mm) Manufacturer Package: 10-SRT Height - Seated (Maximum): 0.100" (2.53mm) Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited)

Manufacturer: CTS Resistor Products
Win Source Part Number: 809848-752101472GPTR7
Packaging: Reel
Mounting Style: SMD
Tolerance: ±2%
Temperature Coefficient: ±200ppm/°C
Resistance (Ohms): 4.7k
Circuit Type: Bussed
Number of Resistors: 9
Number of Pins: 10
Power Per Element: 80mW
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.565" L x 0.080" W (14.35mm x 2.03mm)
Manufacturer Package: 10-SRT
Height - Seated (Maximum): 0.100" (2.53mm)
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  DigiKey Win Source Electronics
Product Category Resistors Resistors
Product Number 752101472GPTR7-ND 809848-752101472GPTR7
Product Name Resistor Networks, Arrays Resistor Networks, Arrays - 752101472GPTR7
Configuration Chip Array Chip Array
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 10-SRT Surface Mount Technology (SMT / SMD)
Resistance Range 4700 ohms 4700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1468285 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C560J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details