CTS Corporation Resistor Networks, Arrays 752101103GPTR7

Description
RES ARRAY 9 RES 10K OHM 10SRT
Request a Quote Datasheet
Description
RES ARRAY 9 RES 10K OHM 10SRT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 60-752101103GPTR7DKR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
60-752101103GPTR7DKR-ND
Resistor Networks, Arrays 60-752101103GPTR7DKR-ND
RES ARRAY 9 RES 10K OHM 10SRT

RES ARRAY 9 RES 10K OHM 10SRT

Buy Now Datasheet
Resistor Networks, Arrays - 60-752101103GPTR7CT-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
60-752101103GPTR7CT-ND
Resistor Networks, Arrays 60-752101103GPTR7CT-ND
10k Ohm ±2% 80mW Power Per Element Bussed 9 Resistor Network/Array ±200ppm/°C 10-SRT

10k Ohm ±2% 80mW Power Per Element Bussed 9 Resistor Network/Array ±200ppm/°C 10-SRT

Buy Now Datasheet
Resistor Networks, Arrays - 60-752101103GPTR7TR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
60-752101103GPTR7TR-ND
Resistor Networks, Arrays 60-752101103GPTR7TR-ND
10k Ohm ±2% 80mW Power Per Element Bussed 9 Resistor Network/Array ±200ppm/°C 10-SRT

10k Ohm ±2% 80mW Power Per Element Bussed 9 Resistor Network/Array ±200ppm/°C 10-SRT

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 60-752101103GPTR7DKR-ND
Product Name Resistor Networks, Arrays
Configuration Chip Array
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 10-SRT
Resistance Range 10000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2C912J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details