CTS Corporation Resistor Networks, Arrays 752095121APTR13

Description
180, 390 Ohm ±2% 80mW Power Per Element Dual Terminator 14 Resistor Network/Array ±200ppm/°C 9-SRT
Request a Quote Datasheet
Description
180, 390 Ohm ±2% 80mW Power Per Element Dual Terminator 14 Resistor Network/Array ±200ppm/°C 9-SRT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 752095121APTR13-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
752095121APTR13-ND
Resistor Networks, Arrays 752095121APTR13-ND
180, 390 Ohm ±2% 80mW Power Per Element Dual Terminator 14 Resistor Network/Array ±200ppm/°C 9-SRT

180, 390 Ohm ±2% 80mW Power Per Element Dual Terminator 14 Resistor Network/Array ±200ppm/°C 9-SRT

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 752095121APTR13-ND
Product Name Resistor Networks, Arrays
Configuration Chip Array
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 9-SRT
Resistance Range 180 to 390 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614975-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7150 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details