CTS Corporation Resistor Networks, Arrays 752095121AP

Description
180, 390 Ohm ±2% 80mW Power Per Element Dual Terminator 14 Resistor Network/Array ±200ppm/°C 9-SRT
Request a Quote Datasheet
Description
180, 390 Ohm ±2% 80mW Power Per Element Dual Terminator 14 Resistor Network/Array ±200ppm/°C 9-SRT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 752095121AP-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
752095121AP-ND
Resistor Networks, Arrays 752095121AP-ND
180, 390 Ohm ±2% 80mW Power Per Element Dual Terminator 14 Resistor Network/Array ±200ppm/°C 9-SRT

180, 390 Ohm ±2% 80mW Power Per Element Dual Terminator 14 Resistor Network/Array ±200ppm/°C 9-SRT

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 752095121AP-ND
Product Name Resistor Networks, Arrays
Configuration Chip Array
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 9-SRT
Resistance Range 180 to 390 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623726-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details