CTS Corporation Resistor Networks, Arrays 752091472GPTR7

Description
RES ARRAY 8 RES 4.7K OHM 9SRT
Request a Quote Datasheet
Description
RES ARRAY 8 RES 4.7K OHM 9SRT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 60-752091472GPTR7DKR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
60-752091472GPTR7DKR-ND
Resistor Networks, Arrays 60-752091472GPTR7DKR-ND
RES ARRAY 8 RES 4.7K OHM 9SRT

RES ARRAY 8 RES 4.7K OHM 9SRT

Buy Now Datasheet
Resistor Networks, Arrays - 60-752091472GPTR7CT-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
60-752091472GPTR7CT-ND
Resistor Networks, Arrays 60-752091472GPTR7CT-ND
4.7k Ohm ±2% 80mW Power Per Element Bussed 8 Resistor Network/Array ±200ppm/°C 9-SRT

4.7k Ohm ±2% 80mW Power Per Element Bussed 8 Resistor Network/Array ±200ppm/°C 9-SRT

Buy Now Datasheet
Resistor Networks, Arrays - 60-752091472GPTR7TR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
60-752091472GPTR7TR-ND
Resistor Networks, Arrays 60-752091472GPTR7TR-ND
4.7k Ohm ±2% 80mW Power Per Element Bussed 8 Resistor Network/Array ±200ppm/°C 9-SRT

4.7k Ohm ±2% 80mW Power Per Element Bussed 8 Resistor Network/Array ±200ppm/°C 9-SRT

Buy Now Datasheet
Laguna Hills, CA, United States
Resistor Networks, Arrays - 752091472GPTR7
1010001-752091472GPTR7
Resistor Networks, Arrays - 752091472GPTR7 1010001-752091472GPTR7
Manufacturer: CTS Resistor Products Win Source Part Number: 1010001-752091472GPT R7 Packaging: Reel - TR Height - Seated (Max): 0.100" (2.53mm) Mounting: SMD (SMT) Tolerance: ±2% Temperature Coefficient: ±200ppm/°C Resistance (Ohms): 4.7k Circuit Type: Bussed Number of Resistors: 8 Number of Pins: 9 Power Per Element: 80mW Categories: Resistors Status: Active Temperature Range - Operating: -55°C to 125°C Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: CTS Resistor Products
Win Source Part Number: 1010001-752091472GPTR7
Packaging: Reel - TR
Height - Seated (Max): 0.100" (2.53mm)
Mounting: SMD (SMT)
Tolerance: ±2%
Temperature Coefficient: ±200ppm/°C
Resistance (Ohms): 4.7k
Circuit Type: Bussed
Number of Resistors: 8
Number of Pins: 9
Power Per Element: 80mW
Categories: Resistors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Resistors Resistors
Product Number 60-752091472GPTR7DKR-ND 1010001-752091472GPTR7
Product Name Resistor Networks, Arrays Resistor Networks, Arrays - 752091472GPTR7
Configuration Chip Array Chip Array
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 9-SRT Surface Mount Technology (SMT / SMD)
Resistance Range 4700 ohms 4700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - FMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details