CTS Corporation Resistors - Resistor Networks, Arrays 752091471GPTR7

Description
Win Source Part Number: 991927-752091471GPTR 7 Category: Resistors>Resistor Networks, Arrays Series: 752 Package: Tape & Reel (TR) Height - Seated (Max): 0.100" (2.53mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±2% Temperature Coefficient: ±200ppm/°C Resistance (Ohms): 470 Circuit Type: Bussed Number of Resistors: 8 Number of Pins: 9 Power Per Element: 80mW Package / Case: 9-SRT Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.515" L x 0.080" W (13.08mm x 2.03mm) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0020 Mfr: CTS Resistor Products
Request a Quote Datasheet
Description
Win Source Part Number: 991927-752091471GPTR 7 Category: Resistors>Resistor Networks, Arrays Series: 752 Package: Tape & Reel (TR) Height - Seated (Max): 0.100" (2.53mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±2% Temperature Coefficient: ±200ppm/°C Resistance (Ohms): 470 Circuit Type: Bussed Number of Resistors: 8 Number of Pins: 9 Power Per Element: 80mW Package / Case: 9-SRT Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.515" L x 0.080" W (13.08mm x 2.03mm) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0020 Mfr: CTS Resistor Products
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Resistor Networks, Arrays
991927-752091471GPTR7
Resistors - Resistor Networks, Arrays 991927-752091471GPTR7
Win Source Part Number: 991927-752091471GPTR 7 Category: Resistors>Resistor Networks, Arrays Series: 752 Package: Tape & Reel (TR) Height - Seated (Max): 0.100" (2.53mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±2% Temperature Coefficient: ±200ppm/°C Resistance (Ohms): 470 Circuit Type: Bussed Number of Resistors: 8 Number of Pins: 9 Power Per Element: 80mW Package / Case: 9-SRT Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.515" L x 0.080" W (13.08mm x 2.03mm) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0020 Mfr: CTS Resistor Products

Win Source Part Number: 991927-752091471GPTR7
Category: Resistors>Resistor Networks, Arrays
Series: 752
Package: Tape & Reel (TR)
Height - Seated (Max): 0.100" (2.53mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±2%
Temperature Coefficient: ±200ppm/°C
Resistance (Ohms): 470
Circuit Type: Bussed
Number of Resistors: 8
Number of Pins: 9
Power Per Element: 80mW
Package / Case: 9-SRT
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.515" L x 0.080" W (13.08mm x 2.03mm)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0020
Mfr: CTS Resistor Products

Buy Now Datasheet
Resistor Networks, Arrays - 752091471GPTR7-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
752091471GPTR7-ND
Resistor Networks, Arrays 752091471GPTR7-ND
470 Ohm ±2% 80mW Power Per Element Bussed 8 Resistor Network/Array ±200ppm/°C 9-SRT

470 Ohm ±2% 80mW Power Per Element Bussed 8 Resistor Network/Array ±200ppm/°C 9-SRT

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Resistors Resistors
Product Number 991927-752091471GPTR7 752091471GPTR7-ND
Product Name Resistors - Resistor Networks, Arrays Resistor Networks, Arrays
Configuration Chip Array Chip Array
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 9-SRT
Resistance Range 470 ohms 470 ohms
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details