330 Ohm ±2% 80mW Power Per Element Bussed 8 Resistor Network/Array ±200ppm/°C 9-SRT
Manufacturer: CTS Resistor Products
Win Source Part Number: 766122-752091331GPTR
Series: 752
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Package: 9-SRT
Mounting: SMD
Tolerance: ±2%
Temperature Coefficient: ±200ppm/°C
Resistance (Ohms): 330
Circuit Type: Bussed
Number of Resistors: 8
Number of Pins: 9
Power Per Element: 80mW
Categories: Resistors
Dimension: 0.515" L x 0.080" W (13.08mm x 2.03mm)
Height - Seated (Maximum): 0.100" (2.53mm)
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
RES ARRAY 8 RES 330 OHM 9SRT Product overview: 752091331GPTR7 from CTS Corporation is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 330 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-752091331GPTR7 can be used for catalog matching and distributor lookup.
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 752091331GPTR7-ND | 766122-752091331GPTR7 | 50-752091331GPTR7 |
| Product Name | Resistor Networks, Arrays | Resistor Networks, Arrays - 752091331GPTR7 | 330 OHM Resistor |
| Configuration | Chip Array | Chip Array | |
| Category / Application | General Use | ||
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 9-SRT | Surface Mount Technology (SMT / SMD) | 9-SRT |
| Resistance Range | 330 ohms | 330 ohms | |
| Tolerance | 2 +/- % | 2 +/- % |