CTS Corporation Resistor Networks, Arrays - 752091222GPTR7 752091222GPTR7

Description
Manufacturer: CTS Resistor Products Win Source Part Number: 766121-752091222GPTR 7 Series: 752 Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 9-SRT Mounting: SMD Tolerance: ±2% Temperature Coefficient: ±200ppm/°C Resistance (Ohms): 2.2k Circuit Type: Bussed Number of Resistors: 8 Number of Pins: 9 Power Per Element: 80mW Categories: Resistors Dimension: 0.515" L x 0.080" W (13.08mm x 2.03mm) Height - Seated (Maximum): 0.100" (2.53mm) Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: CTS Resistor Products Win Source Part Number: 766121-752091222GPTR 7 Series: 752 Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 9-SRT Mounting: SMD Tolerance: ±2% Temperature Coefficient: ±200ppm/°C Resistance (Ohms): 2.2k Circuit Type: Bussed Number of Resistors: 8 Number of Pins: 9 Power Per Element: 80mW Categories: Resistors Dimension: 0.515" L x 0.080" W (13.08mm x 2.03mm) Height - Seated (Maximum): 0.100" (2.53mm) Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistor Networks, Arrays - 752091222GPTR7
766121-752091222GPTR7
Resistor Networks, Arrays - 752091222GPTR7 766121-752091222GPTR7
Manufacturer: CTS Resistor Products Win Source Part Number: 766121-752091222GPTR 7 Series: 752 Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 9-SRT Mounting: SMD Tolerance: ±2% Temperature Coefficient: ±200ppm/°C Resistance (Ohms): 2.2k Circuit Type: Bussed Number of Resistors: 8 Number of Pins: 9 Power Per Element: 80mW Categories: Resistors Dimension: 0.515" L x 0.080" W (13.08mm x 2.03mm) Height - Seated (Maximum): 0.100" (2.53mm) Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: CTS Resistor Products
Win Source Part Number: 766121-752091222GPTR7
Series: 752
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Package: 9-SRT
Mounting: SMD
Tolerance: ±2%
Temperature Coefficient: ±200ppm/°C
Resistance (Ohms): 2.2k
Circuit Type: Bussed
Number of Resistors: 8
Number of Pins: 9
Power Per Element: 80mW
Categories: Resistors
Dimension: 0.515" L x 0.080" W (13.08mm x 2.03mm)
Height - Seated (Maximum): 0.100" (2.53mm)
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Resistor Networks, Arrays - 60-752091222GPTR7DKR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
60-752091222GPTR7DKR-ND
Resistor Networks, Arrays 60-752091222GPTR7DKR-ND
RES ARRAY 8 RES 2.2K OHM 9SRT

RES ARRAY 8 RES 2.2K OHM 9SRT

Buy Now Datasheet
Resistor Networks, Arrays - 60-752091222GPTR7TR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
60-752091222GPTR7TR-ND
Resistor Networks, Arrays 60-752091222GPTR7TR-ND
2.2k Ohm ±2% 80mW Power Per Element Bussed 8 Resistor Network/Array ±200ppm/°C 9-SRT

2.2k Ohm ±2% 80mW Power Per Element Bussed 8 Resistor Network/Array ±200ppm/°C 9-SRT

Buy Now Datasheet
Resistor Networks, Arrays - 60-752091222GPTR7CT-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
60-752091222GPTR7CT-ND
Resistor Networks, Arrays 60-752091222GPTR7CT-ND
2.2k Ohm ±2% 80mW Power Per Element Bussed 8 Resistor Network/Array ±200ppm/°C 9-SRT

2.2k Ohm ±2% 80mW Power Per Element Bussed 8 Resistor Network/Array ±200ppm/°C 9-SRT

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Resistors Resistors
Product Number 766121-752091222GPTR7 60-752091222GPTR7DKR-ND
Product Name Resistor Networks, Arrays - 752091222GPTR7 Resistor Networks, Arrays
Configuration Chip Array Chip Array
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 9-SRT
Resistance Range 2200 ohms 2200 ohms
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details