CTS Corporation Resistor Networks, Arrays 752091104JPTR13

Description
100k Ohm ±5% 80mW Power Per Element Bussed 8 Resistor Network/Array ±200ppm/°C 9-SRT
Request a Quote Datasheet
Description
100k Ohm ±5% 80mW Power Per Element Bussed 8 Resistor Network/Array ±200ppm/°C 9-SRT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 752091104JPTR13-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
752091104JPTR13-ND
Resistor Networks, Arrays 752091104JPTR13-ND
100k Ohm ±5% 80mW Power Per Element Bussed 8 Resistor Network/Array ±200ppm/°C 9-SRT

100k Ohm ±5% 80mW Power Per Element Bussed 8 Resistor Network/Array ±200ppm/°C 9-SRT

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 752091104JPTR13-ND
Product Name Resistor Networks, Arrays
Configuration Chip Array
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 9-SRT
Resistance Range 100000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Sense Transformers -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details