CTS Corporation Resistors - Resistor Networks, Arrays 752091102GPTR7

Description
Win Source Part Number: 1164047-752091102GPT R7 Category: Resistors>Resistor Networks, Arrays Series: 752 Package: Tape & Reel Height - Seated (Max): 0.100" (2.53mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±2% Temperature Coefficient: ±200ppm/°C Resistance (Ohms): 1k Circuit Type: Bussed Number of Resistors: 8 Number of Pins: 9 Power Per Element: 80mW Package / Case: 9-SRT Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.515" L x 0.080" W (13.08mm x 2.03mm) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0020 Mfr: CTS Resistor Products Other Names: 752-091-1KPBK-ND,60- 752091102GPTR7TR,752 -091-1KPCT,752091102 GPB,752091102GPTR,60 -752091102GPTR7CT,75 2-091-1KPTR-ND,60-75 2091102GPTR7DKR,752- 091-1KPBK,752-091-1K PTR,752091102GP,752- 091-1KPCT-ND
Request a Quote Datasheet
Description
Win Source Part Number: 1164047-752091102GPT R7 Category: Resistors>Resistor Networks, Arrays Series: 752 Package: Tape & Reel Height - Seated (Max): 0.100" (2.53mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±2% Temperature Coefficient: ±200ppm/°C Resistance (Ohms): 1k Circuit Type: Bussed Number of Resistors: 8 Number of Pins: 9 Power Per Element: 80mW Package / Case: 9-SRT Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.515" L x 0.080" W (13.08mm x 2.03mm) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0020 Mfr: CTS Resistor Products Other Names: 752-091-1KPBK-ND,60- 752091102GPTR7TR,752 -091-1KPCT,752091102 GPB,752091102GPTR,60 -752091102GPTR7CT,75 2-091-1KPTR-ND,60-75 2091102GPTR7DKR,752- 091-1KPBK,752-091-1K PTR,752091102GP,752- 091-1KPCT-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Resistor Networks, Arrays
1164047-752091102GPTR7
Resistors - Resistor Networks, Arrays 1164047-752091102GPTR7
Win Source Part Number: 1164047-752091102GPT R7 Category: Resistors>Resistor Networks, Arrays Series: 752 Package: Tape & Reel Height - Seated (Max): 0.100" (2.53mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±2% Temperature Coefficient: ±200ppm/°C Resistance (Ohms): 1k Circuit Type: Bussed Number of Resistors: 8 Number of Pins: 9 Power Per Element: 80mW Package / Case: 9-SRT Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.515" L x 0.080" W (13.08mm x 2.03mm) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0020 Mfr: CTS Resistor Products Other Names: 752-091-1KPBK-ND,60- 752091102GPTR7TR,752 -091-1KPCT,752091102 GPB,752091102GPTR,60 -752091102GPTR7CT,75 2-091-1KPTR-ND,60-75 2091102GPTR7DKR,752- 091-1KPBK,752-091-1K PTR,752091102GP,752- 091-1KPCT-ND

Win Source Part Number: 1164047-752091102GPTR7
Category: Resistors>Resistor Networks, Arrays
Series: 752
Package: Tape & Reel
Height - Seated (Max): 0.100" (2.53mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±2%
Temperature Coefficient: ±200ppm/°C
Resistance (Ohms): 1k
Circuit Type: Bussed
Number of Resistors: 8
Number of Pins: 9
Power Per Element: 80mW
Package / Case: 9-SRT
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.515" L x 0.080" W (13.08mm x 2.03mm)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0020
Mfr: CTS Resistor Products
Other Names: 752-091-1KPBK-ND,60-752091102GPTR7TR,752-091-1KPCT,752091102GPB,752091102GPTR,60-752091102GPTR7CT,752-091-1KPTR-ND,60-752091102GPTR7DKR,752-091-1KPBK,752-091-1KPTR,752091102GP,752-091-1KPCT-ND

Buy Now Datasheet
Resistor Networks, Arrays - 60-752091102GPTR7DKR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
60-752091102GPTR7DKR-ND
Resistor Networks, Arrays 60-752091102GPTR7DKR-ND
1k Ohm ±2% 80mW Power Per Element Bussed 8 Resistor Network/Array ±200ppm/°C 9-SRT

1k Ohm ±2% 80mW Power Per Element Bussed 8 Resistor Network/Array ±200ppm/°C 9-SRT

Buy Now Datasheet
Resistor Networks, Arrays - 60-752091102GPTR7TR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
60-752091102GPTR7TR-ND
Resistor Networks, Arrays 60-752091102GPTR7TR-ND
1k Ohm ±2% 80mW Power Per Element Bussed 8 Resistor Network/Array ±200ppm/°C 9-SRT

1k Ohm ±2% 80mW Power Per Element Bussed 8 Resistor Network/Array ±200ppm/°C 9-SRT

Buy Now Datasheet
Resistor Networks, Arrays - 60-752091102GPTR7CT-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
60-752091102GPTR7CT-ND
Resistor Networks, Arrays 60-752091102GPTR7CT-ND
1k Ohm ±2% 80mW Power Per Element Bussed 8 Resistor Network/Array ±200ppm/°C 9-SRT

1k Ohm ±2% 80mW Power Per Element Bussed 8 Resistor Network/Array ±200ppm/°C 9-SRT

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Resistors Resistors
Product Number 1164047-752091102GPTR7 60-752091102GPTR7DKR-ND
Product Name Resistors - Resistor Networks, Arrays Resistor Networks, Arrays
Configuration Chip Array Chip Array
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 9-SRT
Resistance Range 1000 ohms 1000 ohms
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1580295 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details