CTS Corporation Resistor Networks, Arrays 752085500APTR13

Description
81, 130 Ohm ±2% 80mW Power Per Element Dual Terminator 12 Resistor Network/Array ±200ppm/°C 8-SRT
Request a Quote Datasheet
Description
81, 130 Ohm ±2% 80mW Power Per Element Dual Terminator 12 Resistor Network/Array ±200ppm/°C 8-SRT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 752085500APTR13-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
752085500APTR13-ND
Resistor Networks, Arrays 752085500APTR13-ND
81, 130 Ohm ±2% 80mW Power Per Element Dual Terminator 12 Resistor Network/Array ±200ppm/°C 8-SRT

81, 130 Ohm ±2% 80mW Power Per Element Dual Terminator 12 Resistor Network/Array ±200ppm/°C 8-SRT

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 752085500APTR13-ND
Product Name Resistor Networks, Arrays
Configuration Chip Array
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 8-SRT
Resistance Range 81 to 130 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52A102JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers