CTS Corporation Resistor Networks, Arrays 752085500AP

Description
81, 130 Ohm ±2% 80mW Power Per Element Dual Terminator 12 Resistor Network/Array ±200ppm/°C 8-SRT
Request a Quote Datasheet
Description
81, 130 Ohm ±2% 80mW Power Per Element Dual Terminator 12 Resistor Network/Array ±200ppm/°C 8-SRT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 752085500AP-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
752085500AP-ND
Resistor Networks, Arrays 752085500AP-ND
81, 130 Ohm ±2% 80mW Power Per Element Dual Terminator 12 Resistor Network/Array ±200ppm/°C 8-SRT

81, 130 Ohm ±2% 80mW Power Per Element Dual Terminator 12 Resistor Network/Array ±200ppm/°C 8-SRT

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 752085500AP-ND
Product Name Resistor Networks, Arrays
Configuration Chip Array
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 8-SRT
Resistance Range 81 to 130 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details