CTS Corporation Resistor Networks, Arrays 752085191APTR7

Description
330, 470 Ohm ±2% 80mW Power Per Element Dual Terminator 12 Resistor Network/Array ±200ppm/°C 8-SRT
Request a Quote Datasheet
Description
330, 470 Ohm ±2% 80mW Power Per Element Dual Terminator 12 Resistor Network/Array ±200ppm/°C 8-SRT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 752085191APTR7-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
752085191APTR7-ND
Resistor Networks, Arrays 752085191APTR7-ND
330, 470 Ohm ±2% 80mW Power Per Element Dual Terminator 12 Resistor Network/Array ±200ppm/°C 8-SRT

330, 470 Ohm ±2% 80mW Power Per Element Dual Terminator 12 Resistor Network/Array ±200ppm/°C 8-SRT

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 752085191APTR7-ND
Product Name Resistor Networks, Arrays
Configuration Chip Array
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 8-SRT
Resistance Range 330 to 470 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers