CTS Corporation Resistor Networks, Arrays 752085191APTR13

Description
330, 470 Ohm ±2% 80mW Power Per Element Dual Terminator 12 Resistor Network/Array ±200ppm/°C 8-SRT
Request a Quote Datasheet
Description
330, 470 Ohm ±2% 80mW Power Per Element Dual Terminator 12 Resistor Network/Array ±200ppm/°C 8-SRT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 752085191APTR13-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
752085191APTR13-ND
Resistor Networks, Arrays 752085191APTR13-ND
330, 470 Ohm ±2% 80mW Power Per Element Dual Terminator 12 Resistor Network/Array ±200ppm/°C 8-SRT

330, 470 Ohm ±2% 80mW Power Per Element Dual Terminator 12 Resistor Network/Array ±200ppm/°C 8-SRT

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 752085191APTR13-ND
Product Name Resistor Networks, Arrays
Configuration Chip Array
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 8-SRT
Resistance Range 330 to 470 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Power Rating 4 watts
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details