CTS Corporation Resistor Networks, Arrays 752085191AP

Description
330, 470 Ohm ±2% 80mW Power Per Element Dual Terminator 12 Resistor Network/Array ±200ppm/°C 8-SRT
Request a Quote Datasheet
Description
330, 470 Ohm ±2% 80mW Power Per Element Dual Terminator 12 Resistor Network/Array ±200ppm/°C 8-SRT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 752085191AP-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
752085191AP-ND
Resistor Networks, Arrays 752085191AP-ND
330, 470 Ohm ±2% 80mW Power Per Element Dual Terminator 12 Resistor Network/Array ±200ppm/°C 8-SRT

330, 470 Ohm ±2% 80mW Power Per Element Dual Terminator 12 Resistor Network/Array ±200ppm/°C 8-SRT

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 752085191AP-ND
Product Name Resistor Networks, Arrays
Configuration Chip Array
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 8-SRT
Resistance Range 330 to 470 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580281 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details