CTS Corporation Resistor Networks, Arrays 752083103GPTR7

Description
RES ARRAY 4 RES 10K OHM 8SRT
Request a Quote Datasheet
Description
RES ARRAY 4 RES 10K OHM 8SRT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 60-752083103GPTR7DKR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
60-752083103GPTR7DKR-ND
Resistor Networks, Arrays 60-752083103GPTR7DKR-ND
RES ARRAY 4 RES 10K OHM 8SRT

RES ARRAY 4 RES 10K OHM 8SRT

Buy Now Datasheet
Resistor Networks, Arrays - 60-752083103GPTR7CT-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
60-752083103GPTR7CT-ND
Resistor Networks, Arrays 60-752083103GPTR7CT-ND
10k Ohm ±2% 160mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 8-SRT

10k Ohm ±2% 160mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 8-SRT

Buy Now Datasheet
Resistor Networks, Arrays - 60-752083103GPTR7TR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
60-752083103GPTR7TR-ND
Resistor Networks, Arrays 60-752083103GPTR7TR-ND
10k Ohm ±2% 160mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 8-SRT

10k Ohm ±2% 160mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 8-SRT

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 60-752083103GPTR7DKR-ND
Product Name Resistor Networks, Arrays
Configuration Chip Array
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 8-SRT
Resistance Range 10000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1722165 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R220JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers