CTS Corporation Resistor Networks, Arrays 752083102JPTR7

Description
1k Ohm ±5% 160mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 8-SRT
Request a Quote Datasheet
Description
1k Ohm ±5% 160mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 8-SRT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 752083102JPTR7-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
752083102JPTR7-ND
Resistor Networks, Arrays 752083102JPTR7-ND
1k Ohm ±5% 160mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 8-SRT

1k Ohm ±5% 160mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 8-SRT

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Resistor Networks, Arrays
1180688-752083102JPTR7
Resistors - Resistor Networks, Arrays 1180688-752083102JPTR7
Win Source Part Number: 1180688-752083102JPT R7 Category: Resistors>Resistor Networks, Arrays Series: 752 Package: Tape & Reel (TR) Height - Seated (Max): 0.100" (2.53mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Resistance (Ohms): 1k Circuit Type: Isolated Number of Resistors: 4 Number of Pins: 8 Power Per Element: 160mW Package / Case: 8-SRT Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.465" L x 0.080" W (11.81mm x 2.03mm) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0020 Mfr: CTS Resistor Products Product Status: Obsolete

Win Source Part Number: 1180688-752083102JPTR7
Category: Resistors>Resistor Networks, Arrays
Series: 752
Package: Tape & Reel (TR)
Height - Seated (Max): 0.100" (2.53mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Resistance (Ohms): 1k
Circuit Type: Isolated
Number of Resistors: 4
Number of Pins: 8
Power Per Element: 160mW
Package / Case: 8-SRT
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.465" L x 0.080" W (11.81mm x 2.03mm)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0020
Mfr: CTS Resistor Products
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Resistors Resistors
Product Number 752083102JPTR7-ND 1180688-752083102JPTR7
Product Name Resistor Networks, Arrays Resistors - Resistor Networks, Arrays
Configuration Chip Array Chip Array
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 8-SRT Surface Mount Technology (SMT / SMD)
Resistance Range 1000 ohms 1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1-1614892-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1070 ohms
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details