CTS Corporation Resistors - Resistor Networks, Arrays 752083102JP

Description
Win Source Part Number: 1381166-752083102JP Category: Resistors>Resistor Networks, Arrays Series: 752 Package: Bulk Size / Dimension: 0.465" L x 0.080" W (11.81mm x 2.03mm) Height - Seated (Max): 0.100" (2.53mm) Standard Package: 250 pcs Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Resistance (Ohms): 1k Circuit Type: Isolated Number of Resistors: 4 Number of Pins: 8 Power Per Element: 160mW Mounting Type: Surface Mount Package / Case: 8-SRT Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 44 pct. REACH Status: REACH Unaffected HTSUS: 8533.21.0020 Mfr: CTS Resistor Products Product Status: Obsolete California Prop 65: Warning Information Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet
Description
Win Source Part Number: 1381166-752083102JP Category: Resistors>Resistor Networks, Arrays Series: 752 Package: Bulk Size / Dimension: 0.465" L x 0.080" W (11.81mm x 2.03mm) Height - Seated (Max): 0.100" (2.53mm) Standard Package: 250 pcs Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Resistance (Ohms): 1k Circuit Type: Isolated Number of Resistors: 4 Number of Pins: 8 Power Per Element: 160mW Mounting Type: Surface Mount Package / Case: 8-SRT Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 44 pct. REACH Status: REACH Unaffected HTSUS: 8533.21.0020 Mfr: CTS Resistor Products Product Status: Obsolete California Prop 65: Warning Information Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Resistor Networks, Arrays - 1381166-752083102JP - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Resistor Networks, Arrays
1381166-752083102JP
Resistors - Resistor Networks, Arrays 1381166-752083102JP
Win Source Part Number: 1381166-752083102JP Category: Resistors>Resistor Networks, Arrays Series: 752 Package: Bulk Size / Dimension: 0.465" L x 0.080" W (11.81mm x 2.03mm) Height - Seated (Max): 0.100" (2.53mm) Standard Package: 250 pcs Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Resistance (Ohms): 1k Circuit Type: Isolated Number of Resistors: 4 Number of Pins: 8 Power Per Element: 160mW Mounting Type: Surface Mount Package / Case: 8-SRT Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 44 pct. REACH Status: REACH Unaffected HTSUS: 8533.21.0020 Mfr: CTS Resistor Products Product Status: Obsolete California Prop 65: Warning Information Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1381166-752083102JP
Category: Resistors>Resistor Networks, Arrays
Series: 752
Package: Bulk
Size / Dimension: 0.465" L x 0.080" W (11.81mm x 2.03mm)
Height - Seated (Max): 0.100" (2.53mm)
Standard Package: 250 pcs
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Resistance (Ohms): 1k
Circuit Type: Isolated
Number of Resistors: 4
Number of Pins: 8
Power Per Element: 160mW
Mounting Type: Surface Mount
Package / Case: 8-SRT
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 44 pct.
REACH Status: REACH Unaffected
HTSUS: 8533.21.0020
Mfr: CTS Resistor Products
Product Status: Obsolete
California Prop 65: Warning Information
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
Resistor Networks, Arrays - 752083102JP-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
752083102JP-ND
Resistor Networks, Arrays 752083102JP-ND
1k Ohm ±5% 160mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 8-SRT

1k Ohm ±5% 160mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 8-SRT

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Resistors Resistors
Product Number 1381166-752083102JP 752083102JP-ND
Product Name Resistors - Resistor Networks, Arrays Resistor Networks, Arrays
Configuration Chip Array Chip Array
Resistance Range 1000 ohms 1000 ohms
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers