CTS Corporation Resistor Networks, Arrays 752081823JPTR7

Description
82k Ohm ±5% 80mW Power Per Element Bussed 7 Resistor Network/Array ±200ppm/°C 8-SRT
Request a Quote Datasheet
Description
82k Ohm ±5% 80mW Power Per Element Bussed 7 Resistor Network/Array ±200ppm/°C 8-SRT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 752081823JPTR7-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
752081823JPTR7-ND
Resistor Networks, Arrays 752081823JPTR7-ND
82k Ohm ±5% 80mW Power Per Element Bussed 7 Resistor Network/Array ±200ppm/°C 8-SRT

82k Ohm ±5% 80mW Power Per Element Bussed 7 Resistor Network/Array ±200ppm/°C 8-SRT

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 752081823JPTR7-ND
Product Name Resistor Networks, Arrays
Configuration Chip Array
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 8-SRT
Resistance Range 82000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details