CTS Corporation Resistor Networks, Arrays 752081223GP

Description
22k Ohm ±2% 80mW Power Per Element Bussed 7 Resistor Network/Array ±200ppm/°C 8-SRT
Request a Quote Datasheet
Description
22k Ohm ±2% 80mW Power Per Element Bussed 7 Resistor Network/Array ±200ppm/°C 8-SRT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 752081223GP-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
752081223GP-ND
Resistor Networks, Arrays 752081223GP-ND
22k Ohm ±2% 80mW Power Per Element Bussed 7 Resistor Network/Array ±200ppm/°C 8-SRT

22k Ohm ±2% 80mW Power Per Element Bussed 7 Resistor Network/Array ±200ppm/°C 8-SRT

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 752081223GP-ND
Product Name Resistor Networks, Arrays
Configuration Chip Array
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 8-SRT
Resistance Range 22000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT52A102JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details