CTS Corporation Resistor Networks, Arrays 752081222GPTR13

Description
2.2k Ohm ±2% 80mW Power Per Element Bussed 7 Resistor Network/Array ±200ppm/°C 8-SRT
Request a Quote Datasheet
Description
2.2k Ohm ±2% 80mW Power Per Element Bussed 7 Resistor Network/Array ±200ppm/°C 8-SRT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 752081222GPTR13-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
752081222GPTR13-ND
Resistor Networks, Arrays 752081222GPTR13-ND
2.2k Ohm ±2% 80mW Power Per Element Bussed 7 Resistor Network/Array ±200ppm/°C 8-SRT

2.2k Ohm ±2% 80mW Power Per Element Bussed 7 Resistor Network/Array ±200ppm/°C 8-SRT

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 752081222GPTR13-ND
Product Name Resistor Networks, Arrays
Configuration Chip Array
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 8-SRT
Resistance Range 2200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details