CTS Corporation Resistor Networks, Arrays 746X101510JP

Description
RES ARRAY 8 RES 51 OHM 1206
Request a Quote Datasheet
Description
RES ARRAY 8 RES 51 OHM 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 60-746X101510JPCT-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
60-746X101510JPCT-ND
Resistor Networks, Arrays 60-746X101510JPCT-ND
RES ARRAY 8 RES 51 OHM 1206

RES ARRAY 8 RES 51 OHM 1206

Buy Now Datasheet
Resistor Networks, Arrays - 60-746X101510JPTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
60-746X101510JPTR-ND
Resistor Networks, Arrays 60-746X101510JPTR-ND
51 Ohm ±5% 31mW Power Per Element Bussed 8 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

51 Ohm ±5% 31mW Power Per Element Bussed 8 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - 60-746X101510JPDKR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
60-746X101510JPDKR-ND
Resistor Networks, Arrays 60-746X101510JPDKR-ND
RES ARRAY 8 RES 51 OHM 1206

RES ARRAY 8 RES 51 OHM 1206

Buy Now Datasheet
Resistor Networks, Arrays - 746X101510JP - ODG (Origin Data Global)
Shenzhen, China
Resistor Networks, Arrays
746X101510JP
Resistor Networks, Arrays 746X101510JP
RES ARRAY 8 RES 51 OHM 1206

RES ARRAY 8 RES 51 OHM 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Resistors Resistor, Capacitor Networks
Product Number 60-746X101510JPCT-ND 746X101510JP
Product Name Resistor Networks, Arrays Resistor Networks, Arrays
Configuration Chip Array Chip Array
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 51 ohms 51 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers